34 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
50mW Thick Film Resistors 25V ±1% ±200ppm/℃ -55℃~+125℃ 34kΩ 0201 Chip Resistor - Surface Mount ROHS
RES 34K OHM 1% 1/20W 0201
| DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 1292-WR02X3402FALTR-ND | 883-WR02X3402FAL | WR02X3402FAL |
| Product Name | Chip Resistor - Surface Mount | 50mW Thick Film Resistors 25V ±1% ±200ppm/℃ -55℃~+125℃ 34kΩ 0201 Chip Resistor - Surface Mount ROHS | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0201 | ||
| Tolerance | 1 +/- % | 1 +/- % |