330 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
330 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
330 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Surface Mount Chip Resistor, WR02X Series, 330 kohm, 50 mW, 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1292-WR02X3303FALDKR-ND | 58Y7167 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Chip Resistor, Wr02X Series, 330 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Walsin |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 0201; 0201 | Surface Mount Technology (SMT / SMD); 0201; 0603 |
| Tolerance | 1 +/- % |