Walsin Technology Corp. Chip Resistor - Surface Mount WR02X3301FAL

Description
3.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
3.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR02X3301FALDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR02X3301FALDKR-ND
Chip Resistor - Surface Mount 1292-WR02X3301FALDKR-ND
3.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR02X3301FALTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR02X3301FALTR-ND
Chip Resistor - Surface Mount 1292-WR02X3301FALTR-ND
3.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR02X3301FALCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR02X3301FALCT-ND
Chip Resistor - Surface Mount 1292-WR02X3301FALCT-ND
3.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - WR02X3301FAL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR02X3301FAL
Chip Resistor - Surface Mount WR02X3301FAL
RES 3.3K OHM 1% 1/20W 0201

RES 3.3K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Surface Mount Chip Resistor, Wr02X Series, 3.3 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Walsin - 58Y7166 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wr02X Series, 3.3 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Walsin
58Y7166
Surface Mount Chip Resistor, Wr02X Series, 3.3 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Walsin 58Y7166
Surface Mount Chip Resistor, WR02X Series, 3.3 kohm, 50 mW, 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WR02X Series, 3.3 kohm, 50 mW, 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1292-WR02X3301FALDKR-ND WR02X3301FAL 58Y7166
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Chip Resistor, Wr02X Series, 3.3 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201; 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data