2.21 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
RES 2.21K OHM 1% 1/20W 0201
RES, 2K21, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:2.21kohm;
RES, 2K21, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:2.21kohm;
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 1292-WR02X2211FALTR-ND | WR02X2211FAL | 02AC0807 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 2K21, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Walsin |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0201 | 0201; 0603 | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |