Walsin Technology Corp. Chip Resistor - Surface Mount WR02X2003FAL

Description
200 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
200 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR02X2003FALTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR02X2003FALTR-ND
Chip Resistor - Surface Mount 1292-WR02X2003FALTR-ND
200 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

200 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR02X2003FALDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR02X2003FALDKR-ND
Chip Resistor - Surface Mount 1292-WR02X2003FALDKR-ND
RES 200K OHM 1% 1/20W 0201

RES 200K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR02X2003FALCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR02X2003FALCT-ND
Chip Resistor - Surface Mount 1292-WR02X2003FALCT-ND
RES 200K OHM 1% 1/20W 0201

RES 200K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - WR02X2003FAL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR02X2003FAL
Chip Resistor - Surface Mount WR02X2003FAL
RES 200K OHM 1% 1/20W 0201

RES 200K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Res, 200K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Walsin - 02AC0805 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Walsin
02AC0805
Res, 200K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Walsin 02AC0805
RES, 200K, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:200kohm; Product Range:WR02 Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 200K, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:200kohm; Product Range:WR02 Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1292-WR02X2003FALTR-ND WR02X2003FAL 02AC0805
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 200K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers