Walsin Technology Corp. Chip Resistor - Surface Mount WR02X1623FAL

Description
162 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
162 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR02X1623FALTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR02X1623FALTR-ND
Chip Resistor - Surface Mount 1292-WR02X1623FALTR-ND
162 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

162 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - WR02X1623FAL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR02X1623FAL
Chip Resistor - Surface Mount WR02X1623FAL
RES 162K OHM 1% 1/20W 0201

RES 162K OHM 1% 1/20W 0201

Supplier's Site Datasheet
50mW Thick Film Resistors 25V ±1% ±200ppm/℃ -55℃~+125℃ 162kΩ 0201 Chip Resistor - Surface Mount ROHS - 883-WR02X1623FAL - Utmel Electronic Limited
Hong Kong, China
50mW Thick Film Resistors 25V ±1% ±200ppm/℃ -55℃~+125℃ 162kΩ 0201 Chip Resistor - Surface Mount ROHS
883-WR02X1623FAL
50mW Thick Film Resistors 25V ±1% ±200ppm/℃ -55℃~+125℃ 162kΩ 0201 Chip Resistor - Surface Mount ROHS 883-WR02X1623FAL
50mW Thick Film Resistors 25V ±1% ±200ppm/℃ -55℃~+125℃ 162kΩ 0201 Chip Resistor - Surface Mount ROHS

50mW Thick Film Resistors 25V ±1% ±200ppm/℃ -55℃~+125℃ 162kΩ 0201 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Chip Resistors Resistors
Product Number 1292-WR02X1623FALTR-ND WR02X1623FAL 883-WR02X1623FAL
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount 50mW Thick Film Resistors 25V ±1% ±200ppm/℃ -55℃~+125℃ 162kΩ 0201 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers