15 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
15 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
15 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
RES 15K OHM 1% 1/20W 0201 Product overview: WR02X1502FAL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR02X1502FAL can be used for catalog matching and distributor lookup.
Surface Mount Chip Resistor, WR02X Series, 15 kohm, 50 mW, 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1292-WR02X1502FALDKR-ND | 52-WR02X1502FAL | 58Y7159 |
| Product Name | Chip Resistor - Surface Mount | 20W Resistor | Surface Mount Chip Resistor, Wr02X Series, 15 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Walsin |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film | |
| Mounting / Packaging | 0201; 0201 | 0201 (0603 Metric) | Surface Mount Technology (SMT / SMD); 0201; 0603 |
| Tolerance | 1 +/- % |