Walsin Technology Corp. Chip Resistor - Surface Mount WR02X1500FAL

Description
150 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
150 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR02X1500FALDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR02X1500FALDKR-ND
Chip Resistor - Surface Mount 1292-WR02X1500FALDKR-ND
150 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

150 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR02X1500FALTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR02X1500FALTR-ND
Chip Resistor - Surface Mount 1292-WR02X1500FALTR-ND
150 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

150 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR02X1500FALCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR02X1500FALCT-ND
Chip Resistor - Surface Mount 1292-WR02X1500FALCT-ND
150 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

150 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Wr02X Series, 150 Ohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Walsin - 58Y7157 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wr02X Series, 150 Ohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Walsin
58Y7157
Surface Mount Chip Resistor, Wr02X Series, 150 Ohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Walsin 58Y7157
Surface Mount Chip Resistor, WR02X Series, 150 ohm, 50 mW, 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WR02X Series, 150 ohm, 50 mW, 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1292-WR02X1500FALDKR-ND 58Y7157
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Wr02X Series, 150 Ohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201; 0603
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD825GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details