Walsin Technology Corp. 20W Resistor WR02X1003FAL

Description
RES 100K OHM 1% 1/20W 0201 Product overview: WR02X1003FAL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR02X1003FAL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 100K OHM 1% 1/20W 0201 Product overview: WR02X1003FAL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR02X1003FAL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20W Resistor - 52-WR02X1003FAL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20W Resistor
52-WR02X1003FAL
20W Resistor 52-WR02X1003FAL
RES 100K OHM 1% 1/20W 0201 Product overview: WR02X1003FAL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR02X1003FAL can be used for catalog matching and distributor lookup.

RES 100K OHM 1% 1/20W 0201 Product overview: WR02X1003FAL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR02X1003FAL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 1292-WR02X1003FALCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR02X1003FALCT-ND
Chip Resistor - Surface Mount 1292-WR02X1003FALCT-ND
100 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

100 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR02X1003FALTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR02X1003FALTR-ND
Chip Resistor - Surface Mount 1292-WR02X1003FALTR-ND
100 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

100 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR02X1003FALDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR02X1003FALDKR-ND
Chip Resistor - Surface Mount 1292-WR02X1003FALDKR-ND
100 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

100 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Wr02X Series, 100 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Walsin - 58Y7155 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wr02X Series, 100 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Walsin
58Y7155
Surface Mount Chip Resistor, Wr02X Series, 100 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Walsin 58Y7155
Surface Mount Chip Resistor, WR02X Series, 100 kohm, 50 mW, 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WR02X Series, 100 kohm, 50 mW, 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WR02X1003FAL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR02X1003FAL
Chip Resistor - Surface Mount WR02X1003FAL
RES 100K OHM 1% 1/20W 0201

RES 100K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-WR02X1003FAL 1292-WR02X1003FALCT-ND 58Y7155 WR02X1003FAL
Product Name 20W Resistor Chip Resistor - Surface Mount Surface Mount Chip Resistor, Wr02X Series, 100 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Walsin Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201 (0603 Metric) 0201; 0201 Surface Mount Technology (SMT / SMD); 0201; 0603
Resistance Range 100000 ohms 100000 ohms
Operating DC Voltage 25 volts
Operating AC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers