Walsin Technology Corp. Chip Resistor - Surface Mount WR02X1000FAL

Description
100 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR02X1000FALCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR02X1000FALCT-ND
Chip Resistor - Surface Mount 1292-WR02X1000FALCT-ND
100 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

100 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR02X1000FALTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR02X1000FALTR-ND
Chip Resistor - Surface Mount 1292-WR02X1000FALTR-ND
100 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

100 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR02X1000FALDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR02X1000FALDKR-ND
Chip Resistor - Surface Mount 1292-WR02X1000FALDKR-ND
100 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

100 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
100 OHM 20W Resistor - 52-WR02X1000FAL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 20W Resistor
52-WR02X1000FAL
100 OHM 20W Resistor 52-WR02X1000FAL
RES 100 OHM 1% 1/20W 0201 Product overview: WR02X1000FAL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR02X1000FAL can be used for catalog matching and distributor lookup.

RES 100 OHM 1% 1/20W 0201 Product overview: WR02X1000FAL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR02X1000FAL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Chip Resistor, Wr02X Series, 100 Ohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Walsin - 58Y7152 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wr02X Series, 100 Ohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Walsin
58Y7152
Surface Mount Chip Resistor, Wr02X Series, 100 Ohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Walsin 58Y7152
Surface Mount Chip Resistor, WR02X Series, 100 ohm, 50 mW, 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WR02X Series, 100 ohm, 50 mW, 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WR02X1000FAL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR02X1000FAL
Chip Resistor - Surface Mount WR02X1000FAL
RES 100 OHM 1% 1/20W 0201

RES 100 OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 1292-WR02X1000FALCT-ND 52-WR02X1000FAL 58Y7152 WR02X1000FAL
Product Name Chip Resistor - Surface Mount 100 OHM 20W Resistor Surface Mount Chip Resistor, Wr02X Series, 100 Ohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Walsin Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201 (0603 Metric) Surface Mount Technology (SMT / SMD); 0201; 0603
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4023FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details