Walsin Technology Corp. Chip Resistor - Surface Mount WR02X000 PAL

Description
0 Ohms Jumper 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
0 Ohms Jumper 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR02X000PALTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR02X000PALTR-ND
Chip Resistor - Surface Mount 1292-WR02X000PALTR-ND
0 Ohms Jumper 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

0 Ohms Jumper 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR02X000PALDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR02X000PALDKR-ND
Chip Resistor - Surface Mount 1292-WR02X000PALDKR-ND
0 Ohms Jumper 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

0 Ohms Jumper 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR02X000PALCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR02X000PALCT-ND
Chip Resistor - Surface Mount 1292-WR02X000PALCT-ND
0 Ohms Jumper 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

0 Ohms Jumper 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
0 OHM 20W Resistor - 52-WR02X000 PAL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0 OHM 20W Resistor
52-WR02X000 PAL
0 OHM 20W Resistor 52-WR02X000 PAL
RES 0 OHM JUMPER 1/20W 0201 Product overview: WR02X000 PAL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR02X000 PAL can be used for catalog matching and distributor lookup.

RES 0 OHM JUMPER 1/20W 0201 Product overview: WR02X000 PAL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR02X000 PAL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Chip Resistor, Wr02X Series, 0 Ohm, 50 Mw, 25 V, 0201 [0603 Metric] Rohs Compliant Walsin - 58Y7151 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wr02X Series, 0 Ohm, 50 Mw, 25 V, 0201 [0603 Metric] Rohs Compliant Walsin
58Y7151
Surface Mount Chip Resistor, Wr02X Series, 0 Ohm, 50 Mw, 25 V, 0201 [0603 Metric] Rohs Compliant Walsin 58Y7151
Surface Mount Chip Resistor, WR02X Series, 0 ohm, 50 mW, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WR02X Series, 0 ohm, 50 mW, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1292-WR02X000PALTR-ND 52-WR02X000 PAL 58Y7151
Product Name Chip Resistor - Surface Mount 0 OHM 20W Resistor Surface Mount Chip Resistor, Wr02X Series, 0 Ohm, 50 Mw, 25 V, 0201 [0603 Metric] Rohs Compliant Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film
Mounting / Packaging 0201; 0201 0201 (0603 Metric) Surface Mount Technology (SMT / SMD); 0201; 0603
Resistance Range 0.0 ohms 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers