Walsin Technology Corp. Chip Resistor - Surface Mount WR02W2494FAL

Description
2.49 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
2.49 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR02W2494FALTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR02W2494FALTR-ND
Chip Resistor - Surface Mount 1292-WR02W2494FALTR-ND
2.49 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.49 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 1292-WR02W2494FALTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers