Walsin Technology Corp. Fixed Inductors WLQC0807Z0G11NPB

Description
11nH Unshielded Wirewound Inductor 2.7A 6.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
11nH Unshielded Wirewound Inductor 2.7A 6.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1292-WLQC0807Z0G11NPBTR-ND - DigiKey
Thief River Falls, MN, United States
11nH Unshielded Wirewound Inductor 2.7A 6.3mOhm Max Nonstandard

11nH Unshielded Wirewound Inductor 2.7A 6.3mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1292-WLQC0807Z0G11NPBTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2125JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1730042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details
600uH 20A Inductor and Choke - 839-DKIP-0329-20D6 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers