Walsin Technology Corp. Fixed Inductors WLPM706630MR47LC

Description
470nH Shielded Molded Inductor 17.5A 4.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 17.5A 4.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1292-WLPM706630MR47LCTR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 17.5A 4.2mOhm Max Nonstandard

470nH Shielded Molded Inductor 17.5A 4.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1292-WLPM706630MR47LCTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2273JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N3 0402DC-4N3XJRW , 0402DC-4N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2567675 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0024 microH
DCR 0.1000 ohms
View Details