Walsin Technology Corp. Fixed Inductors WLPH252010MR47PP

Description
470nH Shielded Molded Inductor 3.51A 32mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 3.51A 32mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1292-WLPH252010MR47PPTR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 3.51A 32mOhm Max 1008 (2520 Metric)

470nH Shielded Molded Inductor 3.51A 32mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1292-WLPH252010MR47PPTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2562SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176783-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-39N 026011C-39NXJRW , 026011C-39NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details