Walsin Technology Corp. Fixed Inductors WLPH252010MR33PP

Description
330nH Shielded Molded Inductor 4A 26mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
330nH Shielded Molded Inductor 4A 26mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1292-WLPH252010MR33PPTR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Molded Inductor 4A 26mOhm Max 1008 (2520 Metric)

330nH Shielded Molded Inductor 4A 26mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1292-WLPH252010MR33PPTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Inductor, 10Mh, 12.5A, +50%, -20%; Product Range Triad Magnetics - 94F8643 - Newark, An Avnet Company
Specs
Inductance Range 10000 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 0.1000 ohms
View Details
Fixed Inductors - 1674-CL0805-J564JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details