Walsin Technology Corp. Fixed Inductors WLPH252010M1R0PS

Description
1µH Shielded Molded Inductor 3.1A 52mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1µH Shielded Molded Inductor 3.1A 52mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1292-WLPH252010M1R0PSTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 3.1A 52mOhm Max 1008 (2520 Metric)

1µH Shielded Molded Inductor 3.1A 52mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1292-WLPH252010M1R0PSTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J123JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2126020 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 30
View Details
Common Mode Chokes - 486-DKFP-F201-04D3-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details