Walsin Technology Corp. Fixed Inductors WLPH201610MR47PS

Description
470nH Shielded Molded Inductor 4.05A 30mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 4.05A 30mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1292-WLPH201610MR47PSCT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 4.05A 30mOhm Max 0806 (2016 Metric)

470nH Shielded Molded Inductor 4.05A 30mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 1292-WLPH201610MR47PSTR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 4.05A 30mOhm Max 0806 (2016 Metric)

470nH Shielded Molded Inductor 4.05A 30mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 1292-WLPH201610MR47PSDKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 4.05A 30mOhm Max 0806 (2016 Metric)

470nH Shielded Molded Inductor 4.05A 30mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1292-WLPH201610MR47PSCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-11N 0201HT-11NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-1090-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 50
View Details
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details