1µH Shielded Molded Inductor 3A 60mOhm Max 0806 (2016 Metric)
1µH Shielded Molded Inductor 3A 60mOhm Max 0806 (2016 Metric)
1µH Shielded Molded Inductor 3A 60mOhm Max 0806 (2016 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1292-WLPH201610M1R0PSCT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |