Walsin Technology Corp. Fixed Inductors WLCM1005Z0B3N3TB

Description
3.3nH Unshielded Multilayer Inductor 800mA 160mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Multilayer Inductor 800mA 160mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1292-WLCM1005Z0B3N3TBDKR-ND - DigiKey
Thief River Falls, MN, United States
3.3nH Unshielded Multilayer Inductor 800mA 160mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Multilayer Inductor 800mA 160mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 1292-WLCM1005Z0B3N3TBTR-ND - DigiKey
Thief River Falls, MN, United States
3.3nH Unshielded Multilayer Inductor 800mA 160mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Multilayer Inductor 800mA 160mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 1292-WLCM1005Z0B3N3TBCT-ND - DigiKey
Thief River Falls, MN, United States
3.3nH Unshielded Multilayer Inductor 800mA 160mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Multilayer Inductor 800mA 160mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1292-WLCM1005Z0B3N3TBDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678535 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-13N 0302CS-13NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Filters - Common Mode Chokes - 1056033-DS1-30-0003 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.0550 ohms
View Details
2 suppliers