Walsin Technology Corp. 250mW Thick Film Resistors 500V ±100ppm/℃ ±1% 200kΩ 1206 Chip Resistor - Surface Mount ROHS WK12V2003FTL

Description
250mW Thick Film Resistors 500V ±100ppm/℃ ±1% 200kΩ 1206 Chip Resistor - Surface Mount ROHS
Description
250mW Thick Film Resistors 500V ±100ppm/℃ ±1% 200kΩ 1206 Chip Resistor - Surface Mount ROHS

Suppliers

Company
Product
Description
Supplier Links
250mW Thick Film Resistors 500V ±100ppm/℃ ±1% 200kΩ 1206 Chip Resistor - Surface Mount ROHS - 883-WK12V2003FTL - Utmel Electronic Limited
Hong Kong, China
250mW Thick Film Resistors 500V ±100ppm/℃ ±1% 200kΩ 1206 Chip Resistor - Surface Mount ROHS
883-WK12V2003FTL
250mW Thick Film Resistors 500V ±100ppm/℃ ±1% 200kΩ 1206 Chip Resistor - Surface Mount ROHS 883-WK12V2003FTL
250mW Thick Film Resistors 500V ±100ppm/℃ ±1% 200kΩ 1206 Chip Resistor - Surface Mount ROHS

250mW Thick Film Resistors 500V ±100ppm/℃ ±1% 200kΩ 1206 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 883-WK12V2003FTL
Product Name 250mW Thick Film Resistors 500V ±100ppm/℃ ±1% 200kΩ 1206 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567787P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details