Walsin Technology Corp. Res, 1M, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin WK12V105 JTL

Description
RES, 1M, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1Mohm; Product Range:WK12V Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 1M, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1Mohm; Product Range:WK12V Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1M, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin - 03AC3961 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin
03AC3961
Res, 1M, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin 03AC3961
RES, 1M, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1Mohm; Product Range:WK12V Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 1M, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1Mohm; Product Range:WK12V Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AC3961
Product Name Res, 1M, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 1.00E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers