Walsin Technology Corp. Surface Mount Chip Resistor, Wf25P Series, 2.2 Kohm, 2 W, 1%, 300 V, 2512 [6432 Metric] Rohs Compliant Walsin WF25P2201FTL

Description
Surface Mount Chip Resistor, WF25P Series, 2.2 kohm, 2 W, 1%, 300 V, 2512 [6432 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, WF25P Series, 2.2 kohm, 2 W, 1%, 300 V, 2512 [6432 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Wf25P Series, 2.2 Kohm, 2 W, 1%, 300 V, 2512 [6432 Metric] Rohs Compliant Walsin - 58Y7143 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wf25P Series, 2.2 Kohm, 2 W, 1%, 300 V, 2512 [6432 Metric] Rohs Compliant Walsin
58Y7143
Surface Mount Chip Resistor, Wf25P Series, 2.2 Kohm, 2 W, 1%, 300 V, 2512 [6432 Metric] Rohs Compliant Walsin 58Y7143
Surface Mount Chip Resistor, WF25P Series, 2.2 kohm, 2 W, 1%, 300 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WF25P Series, 2.2 kohm, 2 W, 1%, 300 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58Y7143
Product Name Surface Mount Chip Resistor, Wf25P Series, 2.2 Kohm, 2 W, 1%, 300 V, 2512 [6432 Metric] Rohs Compliant Walsin
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3574FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details