Walsin Technology Corp. Surface Mount Chip Resistor, Wf25P Series, 20 Ohm, 2 W, 1%, 300 V, 2512 [6432 Metric] Rohs Compliant Walsin WF25P20R0FTL

Description
Surface Mount Chip Resistor, WF25P Series, 20 ohm, 2 W, 1%, 300 V, 2512 [6432 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, WF25P Series, 20 ohm, 2 W, 1%, 300 V, 2512 [6432 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Wf25P Series, 20 Ohm, 2 W, 1%, 300 V, 2512 [6432 Metric] Rohs Compliant Walsin - 58Y7142 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wf25P Series, 20 Ohm, 2 W, 1%, 300 V, 2512 [6432 Metric] Rohs Compliant Walsin
58Y7142
Surface Mount Chip Resistor, Wf25P Series, 20 Ohm, 2 W, 1%, 300 V, 2512 [6432 Metric] Rohs Compliant Walsin 58Y7142
Surface Mount Chip Resistor, WF25P Series, 20 ohm, 2 W, 1%, 300 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WF25P Series, 20 ohm, 2 W, 1%, 300 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58Y7142
Product Name Surface Mount Chip Resistor, Wf25P Series, 20 Ohm, 2 W, 1%, 300 V, 2512 [6432 Metric] Rohs Compliant Walsin
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176094-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130000 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 4756757 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details