Walsin Technology Corp. Surface Mount Chip Resistor, Wf20P Series, 15 Kohm, 1 W, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Walsin WF20P1502FTL

Description
Surface Mount Chip Resistor, WF20P Series, 15 kohm, 1 W, 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, WF20P Series, 15 kohm, 1 W, 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, WF20P Series, has a resistance value of 15 kΩ and a power rating of 1 W. It features a tolerance of 1% and a maximum operating voltage of 200 V. The resistor is constructed with a high-grade ceramic body and is RoHS compliant, ensuring it is lead-free. It is suitable for various applications including power supplies, digital meters, and automotive electronics. The device operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The compact size of 2010 (5025 metric) allows for reduced space in final equipment designs.

Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, WF20P Series, has a resistance value of 15 kΩ and a power rating of 1 W. It features a tolerance of 1% and a maximum operating voltage of 200 V. The resistor is constructed with a high-grade ceramic body and is RoHS compliant, ensuring it is lead-free. It is suitable for various applications including power supplies, digital meters, and automotive electronics. The device operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The compact size of 2010 (5025 metric) allows for reduced space in final equipment designs.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Wf20P Series, 15 Kohm, 1 W, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Walsin - 58Y7133 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wf20P Series, 15 Kohm, 1 W, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Walsin
58Y7133
Surface Mount Chip Resistor, Wf20P Series, 15 Kohm, 1 W, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Walsin 58Y7133
Surface Mount Chip Resistor, WF20P Series, 15 kohm, 1 W, 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WF20P Series, 15 kohm, 1 W, 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58Y7133
Product Name Surface Mount Chip Resistor, Wf20P Series, 15 Kohm, 1 W, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Walsin
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2567517 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0011 ohms
View Details