Walsin Technology Corp. Surface Mount Chip Resistor, Wf20P Series, 10 Ohm, 1 W, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Walsin WF20P10R0FTL

Description
Surface Mount Chip Resistor, WF20P Series, 10 ohm, 1 W, 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, WF20P Series, 10 ohm, 1 W, 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Wf20P Series, 10 Ohm, 1 W, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Walsin - 58Y7127 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wf20P Series, 10 Ohm, 1 W, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Walsin
58Y7127
Surface Mount Chip Resistor, Wf20P Series, 10 Ohm, 1 W, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Walsin 58Y7127
Surface Mount Chip Resistor, WF20P Series, 10 ohm, 1 W, 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WF20P Series, 10 ohm, 1 W, 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58Y7127
Product Name Surface Mount Chip Resistor, Wf20P Series, 10 Ohm, 1 W, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Walsin
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details