Walsin Technology Corp. Surface Mount Chip Resistor, Wf20P Series, 1 Mohm, 1 W, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Walsin WF20P1004FTL

Description
Surface Mount Chip Resistor, WF20P Series, 1 Mohm, 1 W, 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, WF20P Series, 1 Mohm, 1 W, 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Wf20P Series, 1 Mohm, 1 W, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Walsin - 58Y7132 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wf20P Series, 1 Mohm, 1 W, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Walsin
58Y7132
Surface Mount Chip Resistor, Wf20P Series, 1 Mohm, 1 W, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Walsin 58Y7132
Surface Mount Chip Resistor, WF20P Series, 1 Mohm, 1 W, 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WF20P Series, 1 Mohm, 1 W, 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58Y7132
Product Name Surface Mount Chip Resistor, Wf20P Series, 1 Mohm, 1 W, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Walsin
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.1 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details