Walsin Technology Corp. Surface Mount Chip Resistor, Wf20P Series, 100 Kohm, 1 W, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Walsin WF20P1003FTL

Description
Surface Mount Chip Resistor, WF20P Series, 100 kohm, 1 W, 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, WF20P Series, 100 kohm, 1 W, 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Wf20P Series, 100 Kohm, 1 W, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Walsin - 58Y7131 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wf20P Series, 100 Kohm, 1 W, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Walsin
58Y7131
Surface Mount Chip Resistor, Wf20P Series, 100 Kohm, 1 W, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Walsin 58Y7131
Surface Mount Chip Resistor, WF20P Series, 100 kohm, 1 W, 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WF20P Series, 100 kohm, 1 W, 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58Y7131
Product Name Surface Mount Chip Resistor, Wf20P Series, 100 Kohm, 1 W, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Walsin
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers