Walsin Technology Corp. Res, 4K7, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Walsin WF12P4701FTL

Description
RES, 4K7, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7kohm; Product Range:WF12P Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 4K7, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7kohm; Product Range:WF12P Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K7, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Walsin - 03AC3937 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Walsin
03AC3937
Res, 4K7, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Walsin 03AC3937
RES, 4K7, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7kohm; Product Range:WF12P Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 4K7, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7kohm; Product Range:WF12P Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AC3937
Product Name Res, 4K7, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 4700 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers