Walsin Technology Corp. Res, 18K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Walsin WF12P1802FTL

Description
RES, 18K, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:18kohm; Product Range:WF12P Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 18K, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:18kohm; Product Range:WF12P Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Walsin 18K, 1%, 0.5W, 1206 thick film resistor is designed for high reliability and stability in compact applications. It features a resistance tolerance of ±1% and operates at a maximum voltage of 200V. The resistor is constructed with a high-grade ceramic body and a protective coating, ensuring durability. It is RoHS compliant and lead-free, making it suitable for environmentally conscious designs. This component is ideal for use in power supplies, digital meters, computers, and automotive applications. Its compact size and high power rating contribute to reduced overall equipment size.

Datasheet Summary
Powered by GS/AI

The Walsin 18K, 1%, 0.5W, 1206 thick film resistor is designed for high reliability and stability in compact applications. It features a resistance tolerance of ±1% and operates at a maximum voltage of 200V. The resistor is constructed with a high-grade ceramic body and a protective coating, ensuring durability. It is RoHS compliant and lead-free, making it suitable for environmentally conscious designs. This component is ideal for use in power supplies, digital meters, computers, and automotive applications. Its compact size and high power rating contribute to reduced overall equipment size.

Suppliers

Company
Product
Description
Supplier Links
Res, 18K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Walsin - 03AC3913 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Walsin
03AC3913
Res, 18K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Walsin 03AC3913
RES, 18K, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:18kohm; Product Range:WF12P Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 18K, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:18kohm; Product Range:WF12P Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AC3913
Product Name Res, 18K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 18000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details