Walsin Technology Corp. Surface Mount Chip Resistor, Wf12P Series, 1 Mohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin WF12P1004FTL

Description
Surface Mount Chip Resistor, WF12P Series, 1 Mohm, 500 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, WF12P Series, 1 Mohm, 500 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Wf12P Series, 1 Mohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin - 58Y7117 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wf12P Series, 1 Mohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin
58Y7117
Surface Mount Chip Resistor, Wf12P Series, 1 Mohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin 58Y7117
Surface Mount Chip Resistor, WF12P Series, 1 Mohm, 500 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WF12P Series, 1 Mohm, 500 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58Y7117
Product Name Surface Mount Chip Resistor, Wf12P Series, 1 Mohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573309 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 680 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1002FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details