Walsin Technology Corp. Surface Mount Chip Resistor, Wf12P Series, 100 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin WF12P1000FTL

Description
Surface Mount Chip Resistor, WF12P Series, 100 ohm, 500 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, WF12P Series, 100 ohm, 500 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Wf12P Series, 100 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin - 58Y7113 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wf12P Series, 100 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin
58Y7113
Surface Mount Chip Resistor, Wf12P Series, 100 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin 58Y7113
Surface Mount Chip Resistor, WF12P Series, 100 ohm, 500 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WF12P Series, 100 ohm, 500 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58Y7113
Product Name Surface Mount Chip Resistor, Wf12P Series, 100 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details