Walsin Technology Corp. Surface Mount Chip Resistor, Wf10P Series, 6.8 Kohm, 500 Mw, 1%, 200 V, 1210 [3225 Metric] Rohs Compliant Walsin WF10P6801FTL

Description
Surface Mount Chip Resistor, WF10P Series, 6.8 kohm, 500 mW, 1%, 200 V, 1210 [3225 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, WF10P Series, 6.8 kohm, 500 mW, 1%, 200 V, 1210 [3225 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Wf10P Series, 6.8 Kohm, 500 Mw, 1%, 200 V, 1210 [3225 Metric] Rohs Compliant Walsin - 58Y7110 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wf10P Series, 6.8 Kohm, 500 Mw, 1%, 200 V, 1210 [3225 Metric] Rohs Compliant Walsin
58Y7110
Surface Mount Chip Resistor, Wf10P Series, 6.8 Kohm, 500 Mw, 1%, 200 V, 1210 [3225 Metric] Rohs Compliant Walsin 58Y7110
Surface Mount Chip Resistor, WF10P Series, 6.8 kohm, 500 mW, 1%, 200 V, 1210 [3225 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WF10P Series, 6.8 kohm, 500 mW, 1%, 200 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58Y7110
Product Name Surface Mount Chip Resistor, Wf10P Series, 6.8 Kohm, 500 Mw, 1%, 200 V, 1210 [3225 Metric] Rohs Compliant Walsin
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2803FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details