Walsin Technology Corp. Surface Mount Chip Resistor, Wf08W Series, 3.09 Kohm, 125 Mw, 0.1%, 100 V, 0805 [2012 Metric] Rohs Compliant Walsin WF08W3091BTL

Description
Surface Mount Chip Resistor, WF08W Series, 3.09 kohm, 125 mW, 0.1%, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, WF08W Series, 3.09 kohm, 125 mW, 0.1%, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Wf08W Series, 3.09 Kohm, 125 Mw, 0.1%, 100 V, 0805 [2012 Metric] Rohs Compliant Walsin - 58Y7089 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wf08W Series, 3.09 Kohm, 125 Mw, 0.1%, 100 V, 0805 [2012 Metric] Rohs Compliant Walsin
58Y7089
Surface Mount Chip Resistor, Wf08W Series, 3.09 Kohm, 125 Mw, 0.1%, 100 V, 0805 [2012 Metric] Rohs Compliant Walsin 58Y7089
Surface Mount Chip Resistor, WF08W Series, 3.09 kohm, 125 mW, 0.1%, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WF08W Series, 3.09 kohm, 125 mW, 0.1%, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Wf08W Series, 3.09 Kohm, 125 Mw, 0.1%, 100 V, 0805 [2012 Metric] Rohs Compliant Walsin - 68Y8267 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wf08W Series, 3.09 Kohm, 125 Mw, 0.1%, 100 V, 0805 [2012 Metric] Rohs Compliant Walsin
68Y8267
Surface Mount Chip Resistor, Wf08W Series, 3.09 Kohm, 125 Mw, 0.1%, 100 V, 0805 [2012 Metric] Rohs Compliant Walsin 68Y8267
Surface Mount Chip Resistor, WF08W Series, 3.09 kohm, 125 mW, 0.1%, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WF08W Series, 3.09 kohm, 125 mW, 0.1%, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58Y7089
Product Name Surface Mount Chip Resistor, Wf08W Series, 3.09 Kohm, 125 Mw, 0.1%, 100 V, 0805 [2012 Metric] Rohs Compliant Walsin
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details