Walsin Technology Corp. Surface Mount Chip Resistor, Wf08W Series, 243 Ohm, 125 Mw, 0.1%, 100 V, 0805 [2012 Metric] Rohs Compliant Walsin WF08W2430BTL

Description
Surface Mount Chip Resistor, WF08W Series, 243 ohm, 125 mW, 0.1%, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, WF08W Series, 243 ohm, 125 mW, 0.1%, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Wf08W Series, 243 Ohm, 125 Mw, 0.1%, 100 V, 0805 [2012 Metric] Rohs Compliant Walsin - 58Y7086 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wf08W Series, 243 Ohm, 125 Mw, 0.1%, 100 V, 0805 [2012 Metric] Rohs Compliant Walsin
58Y7086
Surface Mount Chip Resistor, Wf08W Series, 243 Ohm, 125 Mw, 0.1%, 100 V, 0805 [2012 Metric] Rohs Compliant Walsin 58Y7086
Surface Mount Chip Resistor, WF08W Series, 243 ohm, 125 mW, 0.1%, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WF08W Series, 243 ohm, 125 mW, 0.1%, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58Y7086
Product Name Surface Mount Chip Resistor, Wf08W Series, 243 Ohm, 125 Mw, 0.1%, 100 V, 0805 [2012 Metric] Rohs Compliant Walsin
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details