RES 20.0K OHM 0.1% 0.125W 0805
RES 20.0K OHM 0.1% 0.125W 0805
RES 20.0K OHM 0.1% 0.125W 0805
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 1292-WF08W2002BTLCT-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 |