Walsin Technology Corp. Res, 270R, 1%, 0.25W, 0805, Thick Film; Resistor Case Style Walsin WF08P2700FTL

Description
RES, 270R, 1%, 0.25W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:270ohm; Product Range:WF08P Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 270R, 1%, 0.25W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:270ohm; Product Range:WF08P Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 270R, 1%, 0.25W, 0805, Thick Film; Resistor Case Style Walsin - 03AC3628 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 1%, 0.25W, 0805, Thick Film; Resistor Case Style Walsin
03AC3628
Res, 270R, 1%, 0.25W, 0805, Thick Film; Resistor Case Style Walsin 03AC3628
RES, 270R, 1%, 0.25W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:270ohm; Product Range:WF08P Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 270R, 1%, 0.25W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:270ohm; Product Range:WF08P Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AC3628
Product Name Res, 270R, 1%, 0.25W, 0805, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 270 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details