RES 3.40K OHM 0.5% 0.125W 0805
RES 3.40K OHM 0.5% 0.125W 0805
RES 3.40K OHM 0.5% 0.125W 0805
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 1292-WF08F3401DTLTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 |