Walsin Technology Corp. Chip Resistor - Surface Mount WF08F1202DTL

Description
RES 12.0K OHM 0.5% 0.125W 0805
Request a Quote Datasheet
Description
RES 12.0K OHM 0.5% 0.125W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WF08F1202DTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WF08F1202DTLTR-ND
Chip Resistor - Surface Mount 1292-WF08F1202DTLTR-ND
RES 12.0K OHM 0.5% 0.125W 0805

RES 12.0K OHM 0.5% 0.125W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WF08F1202DTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WF08F1202DTLDKR-ND
Chip Resistor - Surface Mount 1292-WF08F1202DTLDKR-ND
RES 12.0K OHM 0.5% 0.125W 0805

RES 12.0K OHM 0.5% 0.125W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WF08F1202DTLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WF08F1202DTLCT-ND
Chip Resistor - Surface Mount 1292-WF08F1202DTLCT-ND
RES 12.0K OHM 0.5% 0.125W 0805

RES 12.0K OHM 0.5% 0.125W 0805

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 1292-WF08F1202DTLTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details