Walsin Technology Corp. Chip Resistor - Surface Mount WF06U10R0BTL

Description
RES 10 OHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES 10 OHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WF06U10R0BTLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WF06U10R0BTLCT-ND
Chip Resistor - Surface Mount 1292-WF06U10R0BTLCT-ND
RES 10 OHM 0.1% 1/16W 0603

RES 10 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WF06U10R0BTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WF06U10R0BTLDKR-ND
Chip Resistor - Surface Mount 1292-WF06U10R0BTLDKR-ND
RES 10 OHM 0.1% 1/16W 0603

RES 10 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WF06U10R0BTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WF06U10R0BTLTR-ND
Chip Resistor - Surface Mount 1292-WF06U10R0BTLTR-ND
RES 10 OHM 0.1% 1/16W 0603

RES 10 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Surface Mount Chip Resistor, Wf06U Series, 10 Ohm, 62.5 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin - 58Y6958 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wf06U Series, 10 Ohm, 62.5 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin
58Y6958
Surface Mount Chip Resistor, Wf06U Series, 10 Ohm, 62.5 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin 58Y6958
Surface Mount Chip Resistor, WF06U Series, 10 ohm, 62.5 mW, 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WF06U Series, 10 ohm, 62.5 mW, 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1292-WF06U10R0BTLCT-ND 58Y6958
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Wf06U Series, 10 Ohm, 62.5 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers