Walsin Technology Corp. Surface Mount Chip Resistor, Wf06R Series, 84.5 Kohm, 100 Mw, 0.1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin WF06R8452BTL

Description
Surface Mount Chip Resistor, WF06R Series, 84.5 kohm, 100 mW, 0.1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, WF06R Series, 84.5 kohm, 100 mW, 0.1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Wf06R Series, 84.5 Kohm, 100 Mw, 0.1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin - 58Y6957 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wf06R Series, 84.5 Kohm, 100 Mw, 0.1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin
58Y6957
Surface Mount Chip Resistor, Wf06R Series, 84.5 Kohm, 100 Mw, 0.1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin 58Y6957
Surface Mount Chip Resistor, WF06R Series, 84.5 kohm, 100 mW, 0.1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WF06R Series, 84.5 kohm, 100 mW, 0.1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58Y6957
Product Name Surface Mount Chip Resistor, Wf06R Series, 84.5 Kohm, 100 Mw, 0.1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567749 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details