Walsin Technology Corp. Surface Mount Chip Resistor, Wf06R Series, 10 Kohm, 100 Mw, 0.1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin WF06R1002BTL

Description
Surface Mount Chip Resistor, WF06R Series, 10 kohm, 100 mW, 0.1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, WF06R Series, 10 kohm, 100 mW, 0.1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Wf06R Series, 10 Kohm, 100 Mw, 0.1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin - 58Y6951 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wf06R Series, 10 Kohm, 100 Mw, 0.1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin
58Y6951
Surface Mount Chip Resistor, Wf06R Series, 10 Kohm, 100 Mw, 0.1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin 58Y6951
Surface Mount Chip Resistor, WF06R Series, 10 kohm, 100 mW, 0.1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WF06R Series, 10 kohm, 100 mW, 0.1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58Y6951
Product Name Surface Mount Chip Resistor, Wf06R Series, 10 Kohm, 100 Mw, 0.1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4303FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers