RES 1.00K OHM 0.1% 1/10W 0603
RES 1.00K OHM 0.1% 1/10W 0603
RES 1.00K OHM 0.1% 1/10W 0603
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 1292-WF06R1001BTLDKR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 |