Walsin Technology Corp. Res, 270R, 1%, 0.125W, 0603, Thick Film; Resistor Case Style Walsin WF06P2700FTL

Description
RES, 270R, 1%, 0.125W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:270ohm; Product Range:WF06P Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 270R, 1%, 0.125W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:270ohm; Product Range:WF06P Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 270R, 1%, 0.125W, 0603, Thick Film; Resistor Case Style Walsin - 02AC0362 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 1%, 0.125W, 0603, Thick Film; Resistor Case Style Walsin
02AC0362
Res, 270R, 1%, 0.125W, 0603, Thick Film; Resistor Case Style Walsin 02AC0362
RES, 270R, 1%, 0.125W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:270ohm; Product Range:WF06P Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 270R, 1%, 0.125W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:270ohm; Product Range:WF06P Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02AC0362
Product Name Res, 270R, 1%, 0.125W, 0603, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 270 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details