Walsin Technology Corp. Res, 12R, 1%, 0.125W, 0603, Thick Film; Resistor Case Style Walsin WF06P12R0FTL

Description
RES, 12R, 1%, 0.125W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12ohm; Product Range:WF06P Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 12R, 1%, 0.125W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12ohm; Product Range:WF06P Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 12R, 1%, 0.125W, 0603, Thick Film; Resistor Case Style Walsin - 02AC0316 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 1%, 0.125W, 0603, Thick Film; Resistor Case Style Walsin
02AC0316
Res, 12R, 1%, 0.125W, 0603, Thick Film; Resistor Case Style Walsin 02AC0316
RES, 12R, 1%, 0.125W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12ohm; Product Range:WF06P Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 12R, 1%, 0.125W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12ohm; Product Range:WF06P Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 12R, 1%, 0.125W, 0603, Thick Film; Resistor Case Style Walsin - 02AC0315 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 1%, 0.125W, 0603, Thick Film; Resistor Case Style Walsin
02AC0315
Res, 12R, 1%, 0.125W, 0603, Thick Film; Resistor Case Style Walsin 02AC0315
RES, 12R, 1%, 0.125W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12ohm; Product Range:WF06P Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 12R, 1%, 0.125W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12ohm; Product Range:WF06P Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02AC0316
Product Name Res, 12R, 1%, 0.125W, 0603, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 12 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details