Walsin Technology Corp. Surface Mount Chip Resistor, Wf06P Series, 10 Ohm, 125 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin WF06P10R0FTL

Description
Surface Mount Chip Resistor, WF06P Series, 10 ohm, 125 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, WF06P Series, 10 ohm, 125 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Wf06P Series, 10 Ohm, 125 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin - 58Y6942 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wf06P Series, 10 Ohm, 125 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin
58Y6942
Surface Mount Chip Resistor, Wf06P Series, 10 Ohm, 125 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin 58Y6942
Surface Mount Chip Resistor, WF06P Series, 10 ohm, 125 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WF06P Series, 10 ohm, 125 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58Y6942
Product Name Surface Mount Chip Resistor, Wf06P Series, 10 Ohm, 125 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details