Walsin Technology Corp. Surface Mount Chip Resistor, Wf06P Series, 1 Mohm, 125 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin WF06P1004FTL

Description
Surface Mount Chip Resistor, WF06P Series, 1 Mohm, 125 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, WF06P Series, 1 Mohm, 125 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Wf06P Series, 1 Mohm, 125 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin - 58Y6947 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wf06P Series, 1 Mohm, 125 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin
58Y6947
Surface Mount Chip Resistor, Wf06P Series, 1 Mohm, 125 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin 58Y6947
Surface Mount Chip Resistor, WF06P Series, 1 Mohm, 125 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WF06P Series, 1 Mohm, 125 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58Y6947
Product Name Surface Mount Chip Resistor, Wf06P Series, 1 Mohm, 125 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9560 ohms
View Details
4 suppliers
Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD625GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details