Walsin Technology Corp. Surface Mount Chip Resistor, Wf06P Series, 100 Ohm, 125 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin WF06P1000FTL

Description
Surface Mount Chip Resistor, WF06P Series, 100 ohm, 125 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, WF06P Series, 100 ohm, 125 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Wf06P Series, 100 Ohm, 125 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin - 58Y6943 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wf06P Series, 100 Ohm, 125 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin
58Y6943
Surface Mount Chip Resistor, Wf06P Series, 100 Ohm, 125 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin 58Y6943
Surface Mount Chip Resistor, WF06P Series, 100 ohm, 125 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WF06P Series, 100 ohm, 125 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58Y6943
Product Name Surface Mount Chip Resistor, Wf06P Series, 100 Ohm, 125 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details