Walsin Technology Corp. WF Series 0.625 W 20 KOhms 0.1 % 0402 High Precision Thin Film chip resistor WF04U2002BTL

Description
WF Series 0.625 W 20 KOhms 0.1 % 0402 High Precision Thin Film chip resistor
Request a Quote Datasheet
Description
WF Series 0.625 W 20 KOhms 0.1 % 0402 High Precision Thin Film chip resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WF Series 0.625 W 20 KOhms 0.1 % 0402 High Precision Thin Film chip resistor - WF04U2002BTL - ASAP Semiconductor LLC
Anaheim, CA, United States
WF Series 0.625 W 20 KOhms 0.1 % 0402 High Precision Thin Film chip resistor
WF04U2002BTL
WF Series 0.625 W 20 KOhms 0.1 % 0402 High Precision Thin Film chip resistor WF04U2002BTL
WF Series 0.625 W 20 KOhms 0.1 % 0402 High Precision Thin Film chip resistor

WF Series 0.625 W 20 KOhms 0.1 % 0402 High Precision Thin Film chip resistor

Supplier's Site
Surface Mount Chip Resistor, Wf04U Series, 20 Kohm, 62.5 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Walsin - 58Y6922 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wf04U Series, 20 Kohm, 62.5 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Walsin
58Y6922
Surface Mount Chip Resistor, Wf04U Series, 20 Kohm, 62.5 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Walsin 58Y6922
Surface Mount Chip Resistor, WF04U Series, 20 kohm, 62.5 mW, 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WF04U Series, 20 kohm, 62.5 mW, 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WF04U2002BTL 58Y6922
Product Name WF Series 0.625 W 20 KOhms 0.1 % 0402 High Precision Thin Film chip resistor Surface Mount Chip Resistor, Wf04U Series, 20 Kohm, 62.5 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Walsin
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402 Surface Mount Technology (SMT / SMD); 0402
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details