Walsin Technology Corp. Surface Mount Chip Resistor, Wf04U Series, 200 Ohm, 62.5 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Walsin WF04U2000BTL

Description
Surface Mount Chip Resistor, WF04U Series, 200 ohm, 62.5 mW, 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, WF04U Series, 200 ohm, 62.5 mW, 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Wf04U Series, 200 Ohm, 62.5 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Walsin - 58Y6920 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wf04U Series, 200 Ohm, 62.5 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Walsin
58Y6920
Surface Mount Chip Resistor, Wf04U Series, 200 Ohm, 62.5 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Walsin 58Y6920
Surface Mount Chip Resistor, WF04U Series, 200 ohm, 62.5 mW, 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WF04U Series, 200 ohm, 62.5 mW, 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58Y6920
Product Name Surface Mount Chip Resistor, Wf04U Series, 200 Ohm, 62.5 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Walsin
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 2567537 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0016 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details